Diode Array 1 Pair Series Connection Schottky 30V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Schottky 30V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Schottky 30V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARR SCHOTT 30V 200MA SOT23 Product overview: TBAT54S,LM from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-TBAT54S,LM can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 102985-TBAT54S,LM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 140mA
Voltage - Forward (Vf) (Max) @ If: 580mV @ 100mA
Reverse Recovery Time (trr): 1.5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 30V 200MA SOT23
DIODE ARR SCHOTT 30V 200MA SOT23
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | TBAT54SLMCT-ND | 286-TBAT54S,LM | 102985-TBAT54S,LM | TBAT54S,LM | TBAT54S,LM |
| Product Name | Diode Arrays | 30V 200MA SOT23 Diode and Rectifier | Diodes, Rectifiers - Single - TBAT54S,LM | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23 |
| RoHS Compliant | RoHS |