Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 355662-TB6819AFG
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 20Khz to 150kHz
Mode: Critical Conduction (CRM)
Current - Startup: 72.5μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOP
Supply Voltage - Operating: 10 V to 25 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Power Factor Correction (PFC) Products |
| Product Number | 355662-TB6819AFG |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - TB6819AFG |