Win Source Part Number: 1026437-TB6818FG,EL
Category: Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Package: Cut Tape (CT),
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency - Switching: 20Khz ~ 150kHz
Mode: Continuous Conduction (CCM)
Current - Startup: 30 µA
Voltage - Supply: 8.4V ~ 26V
Package / Case: 16-SOP (0.181", 4.60mm Width)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Toshiba Semiconductor and Storage
Other Names: TB6818FG(OEL)CT,TB68
Base Product Number: TB6818
Product Status: Obsolete
IC PFC CTRLR CCM 16SOP
IC PFC CTRLR CCM 16SOP
PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
| Win Source Electronics | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1026437-TB6818FG,EL | TB6818FG,EL | TB6818FG,EL | TB6818FG,EL |
| Product Name | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) |