80V 3-PHASE GATE DRIVER, SPI INT
80V 3-PHASE GATE DRIVER, SPI INT
80V 3-PHASE GATE DRIVER, SPI INT
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 264-TB67Z830SFTG(O,EL)CT-ND |
| Product Name | Gate Drivers |
| Driver Type | Dual Gate Driver; Three-phase |
| Output Configuration | Noninverting |
| Output Current | 2 amps |
| Supply Voltage | 8 to 75 volts |