The TB67S142HG is a clock-controlled PWM chopping type unipolar stepping motor driver designed for high-performance applications. It operates with a maximum supply voltage of 45V and can handle output voltages up to 84V, with a peak output current of 3.0A. This driver utilizes a BiCD process and features a PWM-controlled constant current drive, allowing for full, half, and quarter step resolutions. Key functionalities include a low on-resistance output MOSFET (0.25Ω typical), standby mode for low power consumption, and a brake mode function. The device also incorporates error detection feedback signals for overcurrent and thermal shutdown conditions, ensuring reliable operation. Additionally, it has a built-in VCC regulator for internal circuit use and allows for fixed off-time adjustments through external components. Engineers should consider the TB67S142HG for applications requiring precise control of unipolar stepping motors, particularly where high voltage and current capabilities are essential. However, attention must be paid to thermal conditions during operation to prevent potential overheating issues.
Unipolar Motor Driver Power MOSFET Parallel 25-HZIP
IC MOTOR DRIVER UNIPOLAR 25HZIP
IC MOTOR DRIVER UNIPOLAR 25HZIP
Unipolar Motor Driver Power MOSFET Parallel 25-HZIP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | TB67S142HG-ND | TB67S142HG | TB67S142HG | TB67S142HG |
| Product Name | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Configuration | PCB Mount; 25-SIP Formed Leads | |||
| Communication | Parallel Interface | Parallel | ||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | ||
| AC Input | 5 to 5 volts |