The TB67S112PG is a parallel-controlled solenoid driver designed for driving solenoids and unipolar stepping motors. It features a BiCD integrated circuit with an output voltage capability of up to 50 V and a maximum output current of 1.5 A per channel. This driver can operate two solenoids simultaneously and includes built-in overcurrent detection and thermal shutdown functions to enhance reliability. The device has a low ON resistance of approximately 0.3 Ω, contributing to efficient operation. Careful PCB layout is essential to prevent damage from incorrect wiring or thermal issues. Weighing 1.11 g, the TB67S112PG is suitable for applications requiring robust solenoid control.
Unipolar Motor Driver Power MOSFET Parallel 16-DIP
50V/1.5A 2-IN-1 SOLENOID DRIVER.
50V/1.5A 2-IN-1 SOLENOID DRIVER.
Unipolar Motor Driver Power MOSFET Parallel 16-DIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 264-TB67S112PG,HJ-ND | TB67S112PG,HJ | TB67S112PG,HJ | TB67S112PG,HJ |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Configuration | PCB Mount; "16-DIP (0.300"", 7.62mm)" | |||
| Communication | Parallel Interface | Parallel | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| AC Input | 2 to 6 volts |