Toshiba Electronics (UK) Ltd 3A 50V Motor Driver IC TB67H450FNG,EL

Description
3A/50V 1CH BRUSHED Product overview: TB67H450FNG,EL from Toshiba Electronic Devices and Storage Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 50V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3A, 50V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TB67H450FNG,EL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A/50V 1CH BRUSHED Product overview: TB67H450FNG,EL from Toshiba Electronic Devices and Storage Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 50V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3A, 50V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TB67H450FNG,EL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3A 50V Motor Driver IC - 744-TB67H450FNG,EL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A 50V Motor Driver IC
744-TB67H450FNG,EL
3A 50V Motor Driver IC 744-TB67H450FNG,EL
3A/50V 1CH BRUSHED Product overview: TB67H450FNG,EL from Toshiba Electronic Devices and Storage Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 50V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3A, 50V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TB67H450FNG,EL can be used for catalog matching and distributor lookup.

3A/50V 1CH BRUSHED Product overview: TB67H450FNG,EL from Toshiba Electronic Devices and Storage Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 50V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3A, 50V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TB67H450FNG,EL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - TB67H450FNG,EL - 849753-TB67H450FNG,EL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - TB67H450FNG,EL
849753-TB67H450FNG,EL
PMIC - PMIC - Motor Drivers, Controllers - TB67H450FNG,EL 849753-TB67H450FNG,EL
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 849753-TB67H450FNG,E L Features: Motor Driver Package: Reel - TR Family Name: TB67H450 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8542.39.0001 Other Part Number: TB67H450FNG, TB67H450FNGELCT, TB67H450FNG(O,EL), TB67H450FNGELDKR, TB67H450FNGELTR

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 849753-TB67H450FNG,EL
Features: Motor Driver
Package: Reel - TR
Family Name: TB67H450
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8542.39.0001
Other Part Number: TB67H450FNG, TB67H450FNGELCT, TB67H450FNG(O,EL), TB67H450FNGELDKR, TB67H450FNGELTR

Buy Now Datasheet
Motor Drivers, Controllers - TB67H450FNG,EL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
TB67H450FNG,EL
Motor Drivers, Controllers TB67H450FNG,EL
Motor Driver 8-HSOP

Motor Driver 8-HSOP

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - TB67H450FNG,EL - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
TB67H450FNG,EL
PMIC - Motor Drivers, Controllers TB67H450FNG,EL
3A/50V 1CH BRUSHED

3A/50V 1CH BRUSHED

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - TB67H450FNG,EL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
TB67H450FNG,EL
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers TB67H450FNG,EL
3A/50V 1CH BRUSHED

3A/50V 1CH BRUSHED

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-TB67H450FNG,EL 849753-TB67H450FNG,EL TB67H450FNG,EL TB67H450FNG,EL TB67H450FNG,EL
Product Name 3A 50V Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - TB67H450FNG,EL Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data