IC MOTOR DRIVER 8V-42V 25HZIP Product overview: TB67H303HG from Toshiba Electronic Devices and Storage Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 42V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 8V, 42V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TB67H303HG can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 796362-TB67H303HG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 85°C (TA)
Package: 25-SIP, Formed Leads
Applications: General
Technology: Power MOSFET
Operating Supply Voltage: 8 V ~ 42 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel, PWM
Output Configuration: Half Bridge (2)
Output Current: 8A
Voltage - Load: 8 V ~ 42 V
Motor Type - AC, DC: Brushed DC
Family Name: TB67H303HG
Categories: Integrated Circuits (ICs)
Manufacturer Package: 25-HZIP
Alternative Parts (Cross-Reference): A4970SLBTR-T; LMD18200TAULF; LMD18200T/LF14; LMD18200T LB14;
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Motor Driver Power MOSFET Parallel, PWM 25-HZIP
IC MOTOR DRIVER 8V-42V 25HZIP
Motor Driver Power MOSFET Parallel, PWM 25-HZIP
IC MOTOR DRIVER 8V-42V 25HZIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-TB67H303HG | 796362-TB67H303HG | TB67H303HG-ND | TB67H303HG | TB67H303HG | TB67H303HG |
| Product Name | 8V 42V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - TB67H303HG | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | Parallel, PWM | |||||
| Operating Temperature | -30 C (-22 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | ||
| DC Input | 42 volts | 8 to 42 volts | 8 to 42 volts | |||
| AC Input | 8 to 42 volts | 8 to 42 volts | ||||
| Continuous Current | 8 amps | 8 amps |