Motor Driver Power MOSFET PWM 24-SSOP
Motor Driver Power MOSFET PWM 24-SSOP
Motor Driver Power MOSFET PWM 24-SSOP
IC MOTOR DRIVER 5.5V-22V 24SSOP
Motor Driver Power MOSFET PWM 24-SSOP
IC MOTOR DRIVER 5.5V-22V 24SSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | TB67B008FNGELTR-ND | TB67B008FNG,EL | TB67B008FNG,EL | TB67B008FNG,EL |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||
| Configuration | PCB Mount; "24-LSSOP (0.220"", 5.60mm Width)" | |||
| Communication | PWM | PWM | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| AC Input | 6 to 22 volts |