Win Source Part Number: 1372101-TB67B001FTG,
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 36 pct.
MSL Level: 3 (168 Hours)
Mfr: Toshiba Semiconductor and Storage
Package: Tape & Reel
Product Status: Active
Package / Case: 36-VFQFN Exposed Pad
Supplier Device Package: 36-VQFN (5x5)
Base Product Number: TB67B001
Technology: Bipolar
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: General Purpose
ECCN: EAR99
Function: Driver - Fully Integrated, Control and Power Stage
Voltage - Supply: 4V ~ 22V
Output Configuration: Half Bridge (3)
Current - Output: 3A
Interface: PWM
Motor Type - Stepper: Multiphase
Motor Type - AC, DC: Brushless DC (BLDC)
Multiphase Motor Driver Bipolar PWM 36-VQFN (5x5)
Multiphase Motor Driver Bipolar PWM 36-VQFN (5x5)
Multiphase Motor Driver Bipolar PWM 36-VQFN (5x5)
IC MOTOR DRIVER 36VQFN Product overview: TB67B001FTG,EL from Toshiba Electronic Devices and Storage Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TB67B001FTG,EL can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 36VQFN
Multiphase Motor Driver Bipolar PWM 36-VQFN (5x5)
IC MOTOR DRIVER 36VQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1372101-TB67B001FTG,EL | TB67B001FTGELTR-ND | 744-TB67B001FTG,EL | TB67B001FTG,EL | TB67B001FTG,EL | TB67B001FTG,EL |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | ||
| AC Input | 4 to 22 volts | 4 to 22 volts | ||||
| DC Input | 4 to 22 volts | 4 to 22 volts | 22 volts | |||
| Continuous Current | 3 amps | 3 amps | ||||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) |