Toshiba America Electronic Components, Inc. PMIC - PMIC - Motor Drivers, Controllers - TB6674PG TB6674PG

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212593-TB6674PG Packaging: Tube/Rail Applications: General Purpose Mounting: Through Hole Technology: Power MOSFET Output Current: 350mA Voltage - Load: 2.7 V to 22 V Motor Type - Stepper: Bipolar Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 75°C (TA) Case / Package: 16-DIP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212593-TB6674PG Packaging: Tube/Rail Applications: General Purpose Mounting: Through Hole Technology: Power MOSFET Output Current: 350mA Voltage - Load: 2.7 V to 22 V Motor Type - Stepper: Bipolar Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 75°C (TA) Case / Package: 16-DIP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - TB6674PG - 212593-TB6674PG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - TB6674PG
212593-TB6674PG
PMIC - PMIC - Motor Drivers, Controllers - TB6674PG 212593-TB6674PG
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212593-TB6674PG Packaging: Tube/Rail Applications: General Purpose Mounting: Through Hole Technology: Power MOSFET Output Current: 350mA Voltage - Load: 2.7 V to 22 V Motor Type - Stepper: Bipolar Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 75°C (TA) Case / Package: 16-DIP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 212593-TB6674PG
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: Power MOSFET
Output Current: 350mA
Voltage - Load: 2.7 V to 22 V
Motor Type - Stepper: Bipolar
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 75°C (TA)
Case / Package: 16-DIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Driver IC - 744-TB6674PG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-TB6674PG
Motor Driver IC 744-TB6674PG
TWO PHASE BIPOLAR STEPPING MOTOR Product overview: TB6674PG from Toshiba Electronic Devices and Storage Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TB6674PG can be used for catalog matching and distributor lookup.

TWO PHASE BIPOLAR STEPPING MOTOR Product overview: TB6674PG from Toshiba Electronic Devices and Storage Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TB6674PG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Motion Controllers DC Motor Drives
Product Number 212593-TB6674PG 744-TB6674PG
Product Name PMIC - PMIC - Motor Drivers, Controllers - TB6674PG Motor Driver IC
Operating Temperature -30 to 75 C (-22 to 167 F) -30 to 75 C (-22 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

SGDV Sigma-5 Servo Amplifier - SGDV-5R5A15A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Multi-Axis; Speed Controller
Axes 1.0
Motor / System Linear
View Details
AccurET Modular - AccurET 600 - ETEL S.A.
Specs
Product Multi-Axis
Axes 2.0
Setup Computer
View Details