Toshiba America Electronic Components, Inc. Stepper 3.3V SSOP Motor Driver IC TB6608FNG

Description
IC MOTOR DRIVER PAR 20SSOP / Stepper Motor Driver 3.3V 20-Pin SSOP Product overview: TB6608FNG from Toshiba Electronic Devices and Storage Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 3.3V, SSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 3.3V, SSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TB6608FNG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRIVER PAR 20SSOP / Stepper Motor Driver 3.3V 20-Pin SSOP Product overview: TB6608FNG from Toshiba Electronic Devices and Storage Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 3.3V, SSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 3.3V, SSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TB6608FNG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper 3.3V SSOP Motor Driver IC - 744-TB6608FNG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Stepper 3.3V SSOP Motor Driver IC
744-TB6608FNG
Stepper 3.3V SSOP Motor Driver IC 744-TB6608FNG
IC MOTOR DRIVER PAR 20SSOP / Stepper Motor Driver 3.3V 20-Pin SSOP Product overview: TB6608FNG from Toshiba Electronic Devices and Storage Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 3.3V, SSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 3.3V, SSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TB6608FNG can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER PAR 20SSOP / Stepper Motor Driver 3.3V 20-Pin SSOP Product overview: TB6608FNG from Toshiba Electronic Devices and Storage Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 3.3V, SSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 3.3V, SSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TB6608FNG can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Motor Drivers, Controllers - TB6608FNG - 196359-TB6608FNG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - TB6608FNG
196359-TB6608FNG
PMIC - PMIC - Motor Drivers, Controllers - TB6608FNG 196359-TB6608FNG
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 196359-TB6608FNG Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 600mA Voltage - Load: 2.5 V to 13.5 V Motor Type - Stepper: Bipolar Step Resolution: 1, 1/2, 1/4, 1/8 Family Name: TB6608FNG Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 20-SSOP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): LV8760T; LV8406T-TLM-E; LV8062FA-AH; LV8760T-MPB-E; Introduction Date: December 20, 2007 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 196359-TB6608FNG
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 600mA
Voltage - Load: 2.5 V to 13.5 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4, 1/8
Family Name: TB6608FNG
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 20-SSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): LV8760T; LV8406T-TLM-E; LV8062FA-AH; LV8760T-MPB-E;
Introduction Date: December 20, 2007
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC Motor Drives Motion Controllers
Product Number 744-TB6608FNG 196359-TB6608FNG
Product Name Stepper 3.3V SSOP Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - TB6608FNG
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data