Bipolar Motor Driver Power MOSFET Parallel 20-SSOP
Bipolar Motor Driver Power MOSFET Parallel 20-SSOP
Bipolar Motor Driver Power MOSFET Parallel 20-SSOP
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 130282-TB6608FNG,C8,
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 600mA
Voltage - Load: 2.5 V to 13.5 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4, 1/8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 20-SSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC MTR DRV BIPLR 2.7-5.5V 20SSOP Product overview: TB6608FNG,C8,EL from Toshiba Electronic Devices and Storage Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TB6608FNG,C8,EL can be used for catalog matching and distributor lookup.
IC MTR DRV BIPLR 2.7-5.5V 20SSOP
IC MTR DRV BIPLR 2.7-5.5V 20SSOP
Bipolar Motor Driver Power MOSFET Parallel 20-SSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | TB6608FNGC8ELCT-ND | 130282-TB6608FNG,C8,EL | 744-TB6608FNG,C8,EL | TB6608FNG,C8,EL | TB6608FNG,C8,EL | TB6608FNG,C8,EL |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - TB6608FNG,C8,EL | 5.5V Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Configuration | PCB Mount; "20-LSSOP (0.173"", 4.40mm Width)" | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | ||
| AC Input | 3 to 6 volts | 3 to 6 volts | ||||
| DC Input | 3 to 6 volts | 3 to 6 volts | 6 volts |