Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 839563-TB6600FG
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC MTR DRVR BIPOLAR 8-42V 64HQFP Product overview: TB6600FG from Toshiba Electronic Devices and Storage Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 42V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TB6600FG can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Power MOSFET Parallel 64-HQFP (10x10)
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Bipolar Motor Driver Power MOSFET Parallel 64-HQFP (10x10)
IC MTR DRVR BIPOLAR 8-42V 64HQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 839563-TB6600FG | 744-TB6600FG | TB6600FG-ND | TB6600FG | TB6600FG | TB6600FG |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - TB6600FG | 42V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | -30 C (-22 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | |||
| DC Input | 42 volts | 8 to 42 volts | ||||
| Configuration | PCB Mount; 64-TQFP Exposed Pad | |||||
| Communication | Parallel Interface | Parallel |