Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 105771-TB6590FTG(UM,
Category: Integrated Circuits(ICs)
Family: PMIC - Motor Drivers, Controllers
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -20°C ~ 85°C (TA)
Package: 16-UFQFN Exposed Pad
Manufacturer Device Package: 16-VQON
Applications: General Purpose
Technology: Power MOSFET
Current - Output: 400mA
Operating Supply Voltage: 2.7 V ~ 5.5 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (2)
Voltage - Load: 2.2 V ~ 5.5 V
Motor Type - AC, DC: Brushed DC
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 105771-TB6590FTG(UM,O,EL) |
| Product Name | Integrated Circuits(ICs) |