Toshiba America Electronic Components, Inc. PMIC - PMIC - Motor Drivers, Controllers - TB6585FG,8,EL TB6585FG,8,EL

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 936127-TB6585FG,8,EL Series: * Features: Motor Driver Package: Reel - TR Family Name: TB6585 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 936127-TB6585FG,8,EL Series: * Features: Motor Driver Package: Reel - TR Family Name: TB6585 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - TB6585FG,8,EL - 936127-TB6585FG,8,EL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - TB6585FG,8,EL
936127-TB6585FG,8,EL
PMIC - PMIC - Motor Drivers, Controllers - TB6585FG,8,EL 936127-TB6585FG,8,EL
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 936127-TB6585FG,8,EL Series: * Features: Motor Driver Package: Reel - TR Family Name: TB6585 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8542.39.0001

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 936127-TB6585FG,8,EL
Series: *
Features: Motor Driver
Package: Reel - TR
Family Name: TB6585
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Motor Driver IC - 744-TB6585FG,8,EL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-TB6585FG,8,EL
Motor Driver IC 744-TB6585FG,8,EL
BRUSHLESS MOTOR DRIVER IC, SENSO Product overview: TB6585FG,8,EL from Toshiba Electronic Devices and Storage Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TB6585FG,8,EL can be used for catalog matching and distributor lookup.

BRUSHLESS MOTOR DRIVER IC, SENSO Product overview: TB6585FG,8,EL from Toshiba Electronic Devices and Storage Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TB6585FG,8,EL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Motor Drivers, Controllers - TB6585FG,8,EL - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
TB6585FG,8,EL
PMIC - Motor Drivers, Controllers TB6585FG,8,EL
BRUSHLESS MOTOR DRIVER IC, SENSO

BRUSHLESS MOTOR DRIVER IC, SENSO

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
TB6585FG,8,EL
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers TB6585FG,8,EL
BRUSHLESS MOTOR DRIVER IC, SENSO

BRUSHLESS MOTOR DRIVER IC, SENSO

Supplier's Site
Motor Drivers, Controllers - TB6585FG,8,EL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
TB6585FG,8,EL
Motor Drivers, Controllers TB6585FG,8,EL
Motor Driver

Motor Driver

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 936127-TB6585FG,8,EL 744-TB6585FG,8,EL TB6585FG,8,EL TB6585FG,8,EL TB6585FG,8,EL
Product Name PMIC - PMIC - Motor Drivers, Controllers - TB6585FG,8,EL Motor Driver IC PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers
Operating Temperature -30 C (-22 F)
Unlock Full Specs
to access all available technical data

Similar Products

CNT2440 Autoclavable Motor Controller - CNT2440 - Portescap
Specs
DC Input 5 to 24 volts
Power 960 watts
Peak Current 70 amps
View Details
G7 Three-Level AC Drive (VFD), 480V 3-Phase, 200 HP, 240 A - CIMR-G7U41100 - Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
FRENIC-MEGA (G2) - FRN0060G2S-4GU - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Features Dynamic Braking (optional feature)
Configuration Panel Mount
Communication CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); DeviceNet, CC-Link, Digital I/O, Analog I/O, T-Link
View Details
 - 716PCAPOH0010-DC Motor Controller - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Product Speed Controller
AC Input 220 volts
Power 1500 watts
View Details