Toshiba America Electronic Components, Inc. Motor Driver IC TB6575FNG(O,EL)

Description
IC MOTOR CONTROLLER PAR 24SSOP Product overview: TB6575FNG(O,EL) from Toshiba Electronic Devices and Storage Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TB6575FNG(O,EL) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR CONTROLLER PAR 24SSOP Product overview: TB6575FNG(O,EL) from Toshiba Electronic Devices and Storage Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TB6575FNG(O,EL) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver IC - 744-TB6575FNG(O,EL) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-TB6575FNG(O,EL)
Motor Driver IC 744-TB6575FNG(O,EL)
IC MOTOR CONTROLLER PAR 24SSOP Product overview: TB6575FNG(O,EL) from Toshiba Electronic Devices and Storage Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TB6575FNG(O,EL) can be used for catalog matching and distributor lookup.

IC MOTOR CONTROLLER PAR 24SSOP Product overview: TB6575FNG(O,EL) from Toshiba Electronic Devices and Storage Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TB6575FNG(O,EL) can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Motor Drivers, Controllers - TB6575FNG(O,EL) - 056384-TB6575FNG(O,EL) - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - TB6575FNG(O,EL)
056384-TB6575FNG(O,EL)
PMIC - PMIC - Motor Drivers, Controllers - TB6575FNG(O,EL) 056384-TB6575FNG(O,EL)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056384-TB6575FNG(O,E L) Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: CMOS Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 105°C (TA) Case / Package: 24-SSOP Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 056384-TB6575FNG(O,EL)
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: CMOS
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 105°C (TA)
Case / Package: 24-SSOP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC Motor Drives Motion Controllers
Product Number 744-TB6575FNG(O,EL) 056384-TB6575FNG(O,EL)
Product Name Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - TB6575FNG(O,EL)
Operating Temperature -30 to 105 C (-22 to 221 F) -30 to 105 C (-22 to 221 F)
Unlock Full Specs
to access all available technical data