Toshiba America Electronic Components, Inc. Integrated Circuits(ICs) TB6569FTG

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212584-TB6569FTG Category: Integrated Circuits(ICs) Family: PMIC - Motor Drivers, Controllers Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-VFQFN Exposed Pad Manufacturer Device Package: 32-VQFN (5x5) Applications: General Purpose Technology: Bi-CMOS Current - Output: 1.5A Operating Supply Voltage: 10 V ~ 45 V Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel, PWM Output Configuration: Half Bridge (2) Voltage - Load: 10 V ~ 45 V Motor Type - AC, DC: Brushed DC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212584-TB6569FTG Category: Integrated Circuits(ICs) Family: PMIC - Motor Drivers, Controllers Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-VFQFN Exposed Pad Manufacturer Device Package: 32-VQFN (5x5) Applications: General Purpose Technology: Bi-CMOS Current - Output: 1.5A Operating Supply Voltage: 10 V ~ 45 V Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel, PWM Output Configuration: Half Bridge (2) Voltage - Load: 10 V ~ 45 V Motor Type - AC, DC: Brushed DC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 212584-TB6569FTG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
212584-TB6569FTG
Integrated Circuits(ICs) 212584-TB6569FTG
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212584-TB6569FTG Category: Integrated Circuits(ICs) Family: PMIC - Motor Drivers, Controllers Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-VFQFN Exposed Pad Manufacturer Device Package: 32-VQFN (5x5) Applications: General Purpose Technology: Bi-CMOS Current - Output: 1.5A Operating Supply Voltage: 10 V ~ 45 V Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel, PWM Output Configuration: Half Bridge (2) Voltage - Load: 10 V ~ 45 V Motor Type - AC, DC: Brushed DC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 212584-TB6569FTG
Category: Integrated Circuits(ICs)
Family: PMIC - Motor Drivers, Controllers
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-VFQFN Exposed Pad
Manufacturer Device Package: 32-VQFN (5x5)
Applications: General Purpose
Technology: Bi-CMOS
Current - Output: 1.5A
Operating Supply Voltage: 10 V ~ 45 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel, PWM
Output Configuration: Half Bridge (2)
Voltage - Load: 10 V ~ 45 V
Motor Type - AC, DC: Brushed DC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 212584-TB6569FTG
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data