Toshiba America Electronic Components, Inc. Motor Driver IC TB6568KQ

Description
IC MOTOR DRIVER PAR 7HSIP Product overview: TB6568KQ from Toshiba Electronic Devices and Storage Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TB6568KQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRIVER PAR 7HSIP Product overview: TB6568KQ from Toshiba Electronic Devices and Storage Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TB6568KQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver IC - 744-TB6568KQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-TB6568KQ
Motor Driver IC 744-TB6568KQ
IC MOTOR DRIVER PAR 7HSIP Product overview: TB6568KQ from Toshiba Electronic Devices and Storage Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TB6568KQ can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER PAR 7HSIP Product overview: TB6568KQ from Toshiba Electronic Devices and Storage Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TB6568KQ can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Motor Drivers, Controllers - TB6568KQ - 212583-TB6568KQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - TB6568KQ
212583-TB6568KQ
PMIC - PMIC - Motor Drivers, Controllers - TB6568KQ 212583-TB6568KQ
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212583-TB6568KQ Packaging: Tray Applications: General Purpose Mounting: Through Hole Technology: Bi-CMOS Output Current: 1.5A Voltage - Load: 10 V to 45 V Motor Type - AC, DC: Brushed DC Family Name: TB6568KQ Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 7-HSIP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 10 V to 45 V Alternative Parts (Cross-Reference): L6225PDTR; L6225PD; E-L6207PD; ECCN: EAR99 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 212583-TB6568KQ
Packaging: Tray
Applications: General Purpose
Mounting: Through Hole
Technology: Bi-CMOS
Output Current: 1.5A
Voltage - Load: 10 V to 45 V
Motor Type - AC, DC: Brushed DC
Family Name: TB6568KQ
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 7-HSIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 10 V to 45 V
Alternative Parts (Cross-Reference): L6225PDTR; L6225PD; E-L6207PD;
ECCN: EAR99
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC Motor Drives Motion Controllers
Product Number 744-TB6568KQ 212583-TB6568KQ
Product Name Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - TB6568KQ
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data