Bipolar Motor Driver DMOS Parallel 24-SDIP
IC MTR DRV BIPOLAR 10-34V 24SDIP
Bipolar Motor Driver DMOS Parallel 24-SDIP
IC MTR DRV BIPOLAR 10-34V 24SDIP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | TB6562ANG8-ND | TB6562ANG,8 | TB6562ANG,8 | TB6562ANG,8 |
| Product Name | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||
| Configuration | PCB Mount; "24-SDIP (0.300"", 7.62mm)" | |||
| Communication | Parallel Interface | Parallel | ||
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | ||
| AC Input | 10 to 34 volts |