Toshiba America Electronic Components, Inc. PMIC - PMIC - Motor Drivers, Controllers - TB6562AFG TB6562AFG

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 355612-TB6562AFG Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: DMOS Output Current: 1.5A Voltage - Load: 10 V to 34 V Motor Type - Stepper: Bipolar Step Resolution: 1, 1/2, 1/4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 30-SSOP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 10 V to 34 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 355612-TB6562AFG Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: DMOS Output Current: 1.5A Voltage - Load: 10 V to 34 V Motor Type - Stepper: Bipolar Step Resolution: 1, 1/2, 1/4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 30-SSOP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 10 V to 34 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - TB6562AFG - 355612-TB6562AFG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - TB6562AFG
355612-TB6562AFG
PMIC - PMIC - Motor Drivers, Controllers - TB6562AFG 355612-TB6562AFG
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 355612-TB6562AFG Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: DMOS Output Current: 1.5A Voltage - Load: 10 V to 34 V Motor Type - Stepper: Bipolar Step Resolution: 1, 1/2, 1/4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 30-SSOP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 10 V to 34 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 355612-TB6562AFG
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 1.5A
Voltage - Load: 10 V to 34 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 30-SSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 10 V to 34 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Motor Driver IC - 744-TB6562AFG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-TB6562AFG
Motor Driver IC 744-TB6562AFG
IC MOTOR DRIVER PAR 30SSOP Product overview: TB6562AFG from Toshiba Electronic Devices and Storage Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TB6562AFG can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER PAR 30SSOP Product overview: TB6562AFG from Toshiba Electronic Devices and Storage Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TB6562AFG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Motion Controllers DC Motor Drives
Product Number 355612-TB6562AFG 744-TB6562AFG
Product Name PMIC - PMIC - Motor Drivers, Controllers - TB6562AFG Motor Driver IC
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data