IC MOTOR DRIVER 10V-27V 25HZIP Product overview: TB6549HQ(O) from Toshiba Electronic Devices and Storage Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 27V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 10V, 27V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TB6549HQ(O) can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1105552-TB6549HQ(O)
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: Bi-CMOS
Output Current: 4.5A
Voltage - Load: 10 V to 27 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 25-HZIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 10 V to 27 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 10V-27V 25HZIP
IC MOTOR DRIVER 10V-27V 25HZIP
Motor Driver Bi-CMOS PWM, Serial 25-HZIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-TB6549HQ(O) | 1105552-TB6549HQ(O) | TB6549HQ(O) | TB6549HQ(O) | TB6549HQ(O) |
| Product Name | 10V 27V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - TB6549HQ(O) | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | PWM, Serial | ||||
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | ||
| DC Input | 27 volts | 10 to 27 volts | |||
| AC Input | 10 to 27 volts |