Toshiba Electronics (UK) Ltd PMIC - PMIC - LED Drivers - TB62D612FTG,EL TB62D612FTG,EL

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1105551-TB62D612FTG, EL Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 24 Dimming: Analog, I2C, PWM Output Voltage: 4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-WQFN (6x6) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1105551-TB62D612FTG, EL Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 24 Dimming: Analog, I2C, PWM Output Voltage: 4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-WQFN (6x6) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - TB62D612FTG,EL - 1105551-TB62D612FTG,EL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TB62D612FTG,EL
1105551-TB62D612FTG,EL
PMIC - PMIC - LED Drivers - TB62D612FTG,EL 1105551-TB62D612FTG,EL
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1105551-TB62D612FTG, EL Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 24 Dimming: Analog, I2C, PWM Output Voltage: 4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-WQFN (6x6) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1105551-TB62D612FTG,EL
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 24
Dimming: Analog, I2C, PWM
Output Voltage: 4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 36-WQFN (6x6)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
40MA LED Driver IC
137-TB62D612FTG,EL
40MA LED Driver IC 137-TB62D612FTG,EL
IC LED DRVR LIN PWM 40MA 36WQFN Product overview: TB62D612FTG,EL from Toshiba Electronic Devices and Storage Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 40MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TB62D612FTG,EL can be used for catalog matching and distributor lookup.

IC LED DRVR LIN PWM 40MA 36WQFN Product overview: TB62D612FTG,EL from Toshiba Electronic Devices and Storage Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 40MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TB62D612FTG,EL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - TB62D612FTGELTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 24 Output Linear Analog, I²C, PWM Dimming 40mA 36-WQFN (6x6)

LED Driver IC 24 Output Linear Analog, I²C, PWM Dimming 40mA 36-WQFN (6x6)

Buy Now Datasheet
LED Drivers - TB62D612FTGELCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 24 Output Linear Analog, I²C, PWM Dimming 40mA 36-WQFN (6x6)

LED Driver IC 24 Output Linear Analog, I²C, PWM Dimming 40mA 36-WQFN (6x6)

Buy Now Datasheet
LED Drivers - TB62D612FTGELDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 24 Output Linear Analog, I²C, PWM Dimming 40mA 36-WQFN (6x6)

LED Driver IC 24 Output Linear Analog, I²C, PWM Dimming 40mA 36-WQFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - TB62D612FTG,EL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
TB62D612FTG,EL
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers TB62D612FTG,EL
IC LED DRVR LIN PWM 40MA 36WQFN

IC LED DRVR LIN PWM 40MA 36WQFN

Supplier's Site
PMIC - LED Drivers - TB62D612FTG,EL - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TB62D612FTG,EL
PMIC - LED Drivers TB62D612FTG,EL
IC LED DRVR LIN DIM 40MA 36WQFN

IC LED DRVR LIN DIM 40MA 36WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1105551-TB62D612FTG,EL 137-TB62D612FTG,EL TB62D612FTGELTR-ND TB62D612FTG,EL TB62D612FTG,EL
Product Name PMIC - PMIC - LED Drivers - TB62D612FTG,EL 40MA LED Driver IC LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3 volts 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts
Output Voltage 4 volts 4 volts
Output Current 40 milliamps 40 milliamps 40 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Led Driver, 0.01A, Sot-23-3; Device Topology Nexperia - 98Y2298 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage ? to 18 volts
View Details
Constant Current 2A Pwm Dimmable Synchronous Buck Led Driver - ALT80800KLPATR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LM3404 1.0A Constant Current Buck Regulator for High Power LED Drivers - LM3404MA/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 42 volts
View Details
7 suppliers