Toshiba Electronics (UK) Ltd Motor Driver IC TB62218AFNG,C8,EL

Description
IC MOTOR DRIVER BIPOLAR 48HTSSOP Product overview: TB62218AFNG,C8,EL from Toshiba Electronic Devices and Storage Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TB62218AFNG,C8,E L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRIVER BIPOLAR 48HTSSOP Product overview: TB62218AFNG,C8,EL from Toshiba Electronic Devices and Storage Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TB62218AFNG,C8,E L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver IC - 744-TB62218AFNG,C8,EL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-TB62218AFNG,C8,EL
Motor Driver IC 744-TB62218AFNG,C8,EL
IC MOTOR DRIVER BIPOLAR 48HTSSOP Product overview: TB62218AFNG,C8,EL from Toshiba Electronic Devices and Storage Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TB62218AFNG,C8,E L can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER BIPOLAR 48HTSSOP Product overview: TB62218AFNG,C8,EL from Toshiba Electronic Devices and Storage Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TB62218AFNG,C8,EL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - TB62218AFNGC8ELDKR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
TB62218AFNGC8ELDKR-ND
Motor Drivers, Controllers TB62218AFNGC8ELDKR-ND
Bipolar Motor Driver DMOS Parallel 48-HTSSOP

Bipolar Motor Driver DMOS Parallel 48-HTSSOP

Buy Now Datasheet
Motor Drivers, Controllers - TB62218AFNGC8ELCT-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
TB62218AFNGC8ELCT-ND
Motor Drivers, Controllers TB62218AFNGC8ELCT-ND
Bipolar Motor Driver DMOS Parallel 48-HTSSOP

Bipolar Motor Driver DMOS Parallel 48-HTSSOP

Buy Now Datasheet
Motor Drivers, Controllers - TB62218AFNGC8ELTR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
TB62218AFNGC8ELTR-ND
Motor Drivers, Controllers TB62218AFNGC8ELTR-ND
Bipolar Motor Driver DMOS Parallel 48-HTSSOP

Bipolar Motor Driver DMOS Parallel 48-HTSSOP

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - TB62218AFNG,C8,EL - 936122-TB62218AFNG,C8,EL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - TB62218AFNG,C8,EL
936122-TB62218AFNG,C8,EL
PMIC - PMIC - Motor Drivers, Controllers - TB62218AFNG,C8,EL 936122-TB62218AFNG,C8,EL
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 936122-TB62218AFNG,C 8,EL Operating Temperature Range: -20°C ~ 150°C (TJ) Features: Bipolar Motor Driver DMOS Parallel 48-HTSSOP Package: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TB62218 Categories: Integrated Circuits (ICs) Case / Package: 48-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8542.39.0001 Other Part Number: TB62218AFNG(OC8ELTR- ND, TB62218AFNG(OC8ELCT, TB62218AFNG(OC8ELDKR , TB62218AFNG(OC8ELCT- ND, TB62218AFNG(OC8ELDKR -ND, TB62218AFNGC8ELCT, TB62218AFNG(OC8,EL, TB62218AFNGC8ELTR, TB62218AFNG(OC8ELTR, TB62218AFNGC8ELDKR, TB62218AFNGOC8EL

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 936122-TB62218AFNG,C8,EL
Operating Temperature Range: -20°C ~ 150°C (TJ)
Features: Bipolar Motor Driver DMOS Parallel 48-HTSSOP
Package: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TB62218
Categories: Integrated Circuits (ICs)
Case / Package: 48-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8542.39.0001
Other Part Number: TB62218AFNG(OC8ELTR-ND, TB62218AFNG(OC8ELCT, TB62218AFNG(OC8ELDKR, TB62218AFNG(OC8ELCT-ND, TB62218AFNG(OC8ELDKR-ND, TB62218AFNGC8ELCT, TB62218AFNG(OC8,EL, TB62218AFNGC8ELTR, TB62218AFNG(OC8ELTR, TB62218AFNGC8ELDKR, TB62218AFNGOC8EL

Buy Now Datasheet
Motor Drivers, Controllers - TB62218AFNG,C8,EL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
TB62218AFNG,C8,EL
Motor Drivers, Controllers TB62218AFNG,C8,EL
Bipolar Motor Driver DMOS Parallel 48-HTSSOP

Bipolar Motor Driver DMOS Parallel 48-HTSSOP

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - TB62218AFNG,C8,EL - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
TB62218AFNG,C8,EL
PMIC - Motor Drivers, Controllers TB62218AFNG,C8,EL
IC MOTOR DRIVER BIPOLAR 48HTSSOP

IC MOTOR DRIVER BIPOLAR 48HTSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - TB62218AFNG,C8,EL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
TB62218AFNG,C8,EL
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers TB62218AFNG,C8,EL
IC MOTOR DRIVER BIPOLAR 48HTSSOP

IC MOTOR DRIVER BIPOLAR 48HTSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-TB62218AFNG,C8,EL TB62218AFNGC8ELDKR-ND 936122-TB62218AFNG,C8,EL TB62218AFNG,C8,EL TB62218AFNG,C8,EL TB62218AFNG,C8,EL
Product Name Motor Driver IC Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - TB62218AFNG,C8,EL Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
PC-Based Bus Parallel
Operating Temperature -20 C (-4 F) -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F)
DC Input 5 volts 5 to 5 volts
Configuration PCB Mount; "48-TFSOP (0.240"", 6.10mm Width) Exposed Pad"
Communication Parallel Interface Parallel
Unlock Full Specs
to access all available technical data