IC MTR DRVR 4.75V-5.25V 48HTSSOP Product overview: TB62216FNG,C8,EL from Toshiba Electronic Devices and Storage Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.75V, 5.25V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.75V, 5.25V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TB62216FNG,C8,EL
Win Source Part Number: 974683-TB62216FNG,C8
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: General Purpose
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 2A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: PWM
Output Configuration: Half Bridge (4)
Voltage - Load: 10V ~ 38V
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package: 48-HTSSOP
Temperature Range - Operating: -20°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Toshiba Semiconductor and Storage
Other Names: TB62216FNG(OC8ELDKR,
Base Product Number: TB62216
Motor Driver Power MOSFET PWM 48-HTSSOP
Motor Driver Power MOSFET PWM 48-HTSSOP
Motor Driver Power MOSFET PWM 48-HTSSOP
IC MTR DRVR 4.75V-5.25V 48HTSSOP
Motor Driver Power MOSFET PWM 48-HTSSOP
IC MTR DRVR 4.75V-5.25V 48HTSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-TB62216FNG,C8,EL | 974683-TB62216FNG,C8,EL | TB62216FNGC8ELTR-ND | TB62216FNG,C8,EL | TB62216FNG,C8,EL | TB62216FNG,C8,EL |
| Product Name | 4.75V 5.25V Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | PWM | |||||
| Operating Temperature | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | ||
| DC Input | 5 volts | 5 to 5 volts | 5 to 5 volts | |||
| AC Input | 5 to 5 volts | 5 to 5 volts | ||||
| Continuous Current | 2 amps | 2 amps |