IC MOTOR DRIVER BIPOLAR 48HTSSOP Product overview: TB62215AFNG,C8,EL from Toshiba Electronic Devices and Storage Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TB62215AFNG,C8,E
Bipolar Motor Driver Power MOSFET Parallel 48-HTSSOP
Bipolar Motor Driver Power MOSFET Parallel 48-HTSSOP
Bipolar Motor Driver Power MOSFET Parallel 48-HTSSOP
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 899079-TB62215AFNG,C
Operating Temperature Range: -20°C ~ 150°C (TJ)
Features: Bipolar Motor Driver Power MOSFET Parallel 48-HTSSOP
Package: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TB62215
Categories: Integrated Circuits (ICs)
Case / Package: 48-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8542.39.0001
Other Part Number: TB62215AFNG(OC8ELTR,
Bipolar Motor Driver Power MOSFET Parallel 48-HTSSOP
IC MOTOR DRIVER BIPOLAR 48HTSSOP
IC MOTOR DRIVER BIPOLAR 48HTSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-TB62215AFNG,C8,EL | TB62215AFNGC8ELCT-ND | 899079-TB62215AFNG,C8,EL | TB62215AFNG,C8,EL | TB62215AFNG,C8,EL | TB62215AFNG,C8,EL |
| Product Name | Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - TB62215AFNG,C8,EL | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | ||
| DC Input | 5 volts | 5 to 5 volts | ||||
| Configuration | PCB Mount; "48-TFSOP (0.240"", 6.10mm Width) Exposed Pad" | |||||
| Communication | Parallel Interface | Parallel |