Toshiba America Electronic Components, Inc. PMIC - PMIC - Motor Drivers, Controllers - TB62208FNG TB62208FNG

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 355485-TB62208FNG Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: DMOS Output Current: 1.8A Voltage - Load: 10 V to 38 V Motor Type - Stepper: Bipolar Step Resolution: 1, 1/2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 48-HTSSOP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MTD2003F; TB6560AFTG,C8,EL; TB62208FG; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 355485-TB62208FNG Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: DMOS Output Current: 1.8A Voltage - Load: 10 V to 38 V Motor Type - Stepper: Bipolar Step Resolution: 1, 1/2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 48-HTSSOP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MTD2003F; TB6560AFTG,C8,EL; TB62208FG; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - TB62208FNG - 355485-TB62208FNG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - TB62208FNG
355485-TB62208FNG
PMIC - PMIC - Motor Drivers, Controllers - TB62208FNG 355485-TB62208FNG
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 355485-TB62208FNG Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: DMOS Output Current: 1.8A Voltage - Load: 10 V to 38 V Motor Type - Stepper: Bipolar Step Resolution: 1, 1/2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 48-HTSSOP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MTD2003F; TB6560AFTG,C8,EL; TB62208FG; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 355485-TB62208FNG
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 1.8A
Voltage - Load: 10 V to 38 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 48-HTSSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): MTD2003F; TB6560AFTG,C8,EL; TB62208FG;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Motor Driver IC - 744-TB62208FNG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-TB62208FNG
Motor Driver IC 744-TB62208FNG
IC MOTOR DRIVER PAR 48HTSSOP Product overview: TB62208FNG from Toshiba Electronic Devices and Storage Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TB62208FNG can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER PAR 48HTSSOP Product overview: TB62208FNG from Toshiba Electronic Devices and Storage Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TB62208FNG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Motion Controllers DC Motor Drives
Product Number 355485-TB62208FNG 744-TB62208FNG
Product Name PMIC - PMIC - Motor Drivers, Controllers - TB62208FNG Motor Driver IC
Operating Temperature -20 to 150 C (-4 to 302 F) -20 to 150 C (-4 to 302 F)
Unlock Full Specs
to access all available technical data