The TB62004PG is an 8-channel DMOS transistor array with gate inverter drivers, housed in a DIP-20 package measuring 2.25 g in weight. It operates from a 4.5 V to 5.5 V supply voltage, supports a maximum output current of 200 mA per channel, and provides a minimum output voltage rating of 35 V. The device is rated for operation from -40°C to 85°C and meets RoHS standards for lead-free assembly. It is designed for general electronics applications and lacks integrated overcurrent or overvoltage protection.
8CH DMOS Transistor Array with Gate 20-Pin PDIP Product overview: TB62004PG from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Programmable Unijunction. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 290-TB62004PG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 290-TB62004PG |
| Product Name | Bipolar Transistor |
| TJ | -40 C (-40 F) |