Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1098036-TB31202FNEL
Packaging: Tape & Reel
Mounting: SMD (SMT)
Operating Supply Voltage: 2.2 V
Categories: OEM Parts(T-Z)
Case / Package: SSOP
Alternative Parts (Cross-Reference): TB31202FNELTB31202FN
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1098036-TB31202FNEL |
| Product Name | OEM Parts - OEM Parts (T - Z) - TB31202FNEL |