Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 106540-TAR5S40UTE85L
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.13V @ 50mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: UFV
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 4V
Dropout Voltage-Max: 0.2V @ 50mA
Operating Supply Current: 850μA
PSRR: 70dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC REG LINEAR 4V 200MA UFV Product overview: TAR5S40UTE85LF from Toshiba Electronic Devices and Storage Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TAR5S40UTE85LF can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA UFV
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA UFV
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA UFV
IC REG LINEAR 4V 200MA UFV
IC REG LINEAR 4V 200MA UFV
LDO Voltage Regulators Point Reg SGL output 200mA 15V 4.0 Vout
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 106540-TAR5S40UTE85LF | 776-TAR5S40UTE85LF | TAR5S40UTE85LFDKR-ND | TAR5S40UTE85LF | TAR5S40UTE85LF | 4669-TAR5S40UTE85LF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TAR5S40UTE85LF | 4V 200MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators Point Reg SGL output 200mA 15V 4.0 Vout |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; UFV | Other; Tape & Reel (TR) | Other; 6-SMD (5 Leads), Flat Leads | Other; 6-SMD (5 Leads), Flat Lead | ||
| Life Cycle Stage | Maturity; Active |