Toshiba America Electronic Components, Inc. PMIC - PMIC - Motor Drivers, Controllers - TA8428K TA8428K

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056480-TA8428K Packaging: Tube/Rail Applications: General Purpose Mounting: Through Hole Technology: Bipolar Output Current: 1.5A Voltage - Load: 7 V to 27 V Motor Type - AC, DC: Brushed DC Family Name: TA8428K Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 7-HSIP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 7 V to 27 V Alternative Parts (Cross-Reference): BD6922FV; BD6794EFV; L99MOD51XPTR; MAX14874ETC+T; Introduction Date: March 18, 1999 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056480-TA8428K Packaging: Tube/Rail Applications: General Purpose Mounting: Through Hole Technology: Bipolar Output Current: 1.5A Voltage - Load: 7 V to 27 V Motor Type - AC, DC: Brushed DC Family Name: TA8428K Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 7-HSIP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 7 V to 27 V Alternative Parts (Cross-Reference): BD6922FV; BD6794EFV; L99MOD51XPTR; MAX14874ETC+T; Introduction Date: March 18, 1999 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - TA8428K - 056480-TA8428K - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - TA8428K
056480-TA8428K
PMIC - PMIC - Motor Drivers, Controllers - TA8428K 056480-TA8428K
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056480-TA8428K Packaging: Tube/Rail Applications: General Purpose Mounting: Through Hole Technology: Bipolar Output Current: 1.5A Voltage - Load: 7 V to 27 V Motor Type - AC, DC: Brushed DC Family Name: TA8428K Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 7-HSIP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 7 V to 27 V Alternative Parts (Cross-Reference): BD6922FV; BD6794EFV; L99MOD51XPTR; MAX14874ETC+T; Introduction Date: March 18, 1999 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 056480-TA8428K
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: Bipolar
Output Current: 1.5A
Voltage - Load: 7 V to 27 V
Motor Type - AC, DC: Brushed DC
Family Name: TA8428K
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 7-HSIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 7 V to 27 V
Alternative Parts (Cross-Reference): BD6922FV; BD6794EFV; L99MOD51XPTR; MAX14874ETC+T;
Introduction Date: March 18, 1999
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Driver IC - 744-TA8428K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-TA8428K
Motor Driver IC 744-TA8428K
IC MOTOR DRIVER PAR 7HSIP / Full Bridge Motor Driver 7-Pin(7+Tab) HSIP Product overview: TA8428K from Toshiba Electronic Devices and Storage Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TA8428K can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER PAR 7HSIP / Full Bridge Motor Driver 7-Pin(7+Tab) HSIP Product overview: TA8428K from Toshiba Electronic Devices and Storage Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TA8428K can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Motion Controllers DC Motor Drives
Product Number 056480-TA8428K 744-TA8428K
Product Name PMIC - PMIC - Motor Drivers, Controllers - TA8428K Motor Driver IC
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SGDV Sigma-5 Servo Amplifier - SGDV-3R5A05A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Multi-Axis; Speed Controller
Axes 1.0
Motor / System Linear
View Details
Modular Position Controller - ACCURET+ 400 - ETEL S.A.
Specs
Product Multi-Axis
Axes 2.0
Setup Computer
View Details