Toshiba America Electronic Components, Inc. -5V 1A LDO Voltage Regulator IC TA79005S(Q)

Description
Standard Regulator Neg -5V 1A 3-Pin(3+Tab) HSIP Product overview: TA79005S(Q) from Toshiba Electronic Devices and Storage Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TA79005S(Q) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Standard Regulator Neg -5V 1A 3-Pin(3+Tab) HSIP Product overview: TA79005S(Q) from Toshiba Electronic Devices and Storage Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TA79005S(Q) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-5V 1A LDO Voltage Regulator IC
699-TA79005S(Q)
-5V 1A LDO Voltage Regulator IC 699-TA79005S(Q)
Standard Regulator Neg -5V 1A 3-Pin(3+Tab) HSIP Product overview: TA79005S(Q) from Toshiba Electronic Devices and Storage Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TA79005S(Q) can be used for catalog matching and distributor lookup.

Standard Regulator Neg -5V 1A 3-Pin(3+Tab) HSIP Product overview: TA79005S(Q) from Toshiba Electronic Devices and Storage Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TA79005S(Q) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TA79005S(Q) - 1097958-TA79005S(Q) - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TA79005S(Q)
1097958-TA79005S(Q)
PMIC - PMIC - Voltage Regulators - Linear - TA79005S(Q) 1097958-TA79005S(Q)
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097958-TA79005S(Q) Polarity: Negative Power Dissipation: 2 W Number of Pins: 3 Number of Outputs: 1 Quiescent Current: 8 mA Output Current: 1 A Output Voltage: -5 V Categories: PMIC - Voltage Regulators - Linear Alternative Parts (Cross-Reference): MCP1700T-3302E/TT; MCP1826S-3302E/DB; MCP1702T-3302E/CB; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -30 °C

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1097958-TA79005S(Q)
Polarity: Negative
Power Dissipation: 2 W
Number of Pins: 3
Number of Outputs: 1
Quiescent Current: 8 mA
Output Current: 1 A
Output Voltage: -5 V
Categories: PMIC - Voltage Regulators - Linear
Alternative Parts (Cross-Reference): MCP1700T-3302E/TT; MCP1826S-3302E/DB; MCP1702T-3302E/CB;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -30 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-TA79005S(Q) 1097958-TA79005S(Q)
Product Name -5V 1A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TA79005S(Q)
Output Voltage Type Fixed
Output Voltage -5 volts 5 volts
IOUT 1 amps 1 amps
IQ 0.0080 amps 0.0080 amps
Unlock Full Specs
to access all available technical data