Toshiba America Electronic Components, Inc. 10V 0.5A LDO Voltage Regulator IC TA78M10S(Q)

Description
Standard Regulator Pos 10V 0.5A 3-Pin(3+Tab) HSIP Product overview: TA78M10S(Q) from Toshiba Electronic Devices and Storage Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TA78M10S(Q) can be used for catalog matching and distributor lookup.
Request a Quote
Description
Standard Regulator Pos 10V 0.5A 3-Pin(3+Tab) HSIP Product overview: TA78M10S(Q) from Toshiba Electronic Devices and Storage Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TA78M10S(Q) can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10V 0.5A LDO Voltage Regulator IC
699-TA78M10S(Q)
10V 0.5A LDO Voltage Regulator IC 699-TA78M10S(Q)
Standard Regulator Pos 10V 0.5A 3-Pin(3+Tab) HSIP Product overview: TA78M10S(Q) from Toshiba Electronic Devices and Storage Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TA78M10S(Q) can be used for catalog matching and distributor lookup.

Standard Regulator Pos 10V 0.5A 3-Pin(3+Tab) HSIP Product overview: TA78M10S(Q) from Toshiba Electronic Devices and Storage Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TA78M10S(Q) can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TA78M10S(Q) - 1097955-TA78M10S(Q) - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TA78M10S(Q)
1097955-TA78M10S(Q)
PMIC - PMIC - Voltage Regulators - Linear - TA78M10S(Q) 1097955-TA78M10S(Q)
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097955-TA78M10S(Q) Output Voltage: 10 V Categories: PMIC - Voltage Regulators - Linear Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1097955-TA78M10S(Q)
Output Voltage: 10 V
Categories: PMIC - Voltage Regulators - Linear
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-TA78M10S(Q) 1097955-TA78M10S(Q)
Product Name 10V 0.5A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TA78M10S(Q)
Output Voltage 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4949GLJTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 1.8 amps
VIN 4 to 18 volts
View Details
Voltage Regulators - 2444549P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24074RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details