Toshiba America Electronic Components, Inc. 12V 30MA LDO Voltage Regulator IC TA78DS12BP

Description
IC REG LIN 12V 30MA 3SSIP Product overview: TA78DS12BP from Toshiba Electronic Devices and Storage Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 30MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 30MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TA78DS12BP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 12V 30MA 3SSIP Product overview: TA78DS12BP from Toshiba Electronic Devices and Storage Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 30MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 30MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TA78DS12BP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 30MA LDO Voltage Regulator IC
699-TA78DS12BP
12V 30MA LDO Voltage Regulator IC 699-TA78DS12BP
IC REG LIN 12V 30MA 3SSIP Product overview: TA78DS12BP from Toshiba Electronic Devices and Storage Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 30MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 30MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TA78DS12BP can be used for catalog matching and distributor lookup.

IC REG LIN 12V 30MA 3SSIP Product overview: TA78DS12BP from Toshiba Electronic Devices and Storage Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 30MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 30MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TA78DS12BP can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TA78DS12BP - 196108-TA78DS12BP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TA78DS12BP
196108-TA78DS12BP
PMIC - PMIC - Voltage Regulators - Linear - TA78DS12BP 196108-TA78DS12BP
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 196108-TA78DS12BP Packaging: Bulk Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.2V @ 10mA Number of Regulators: 1 Output Current: 30mA Output Voltage: 12V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: LSTM Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 196108-TA78DS12BP
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.2V @ 10mA
Number of Regulators: 1
Output Current: 30mA
Output Voltage: 12V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: LSTM
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-TA78DS12BP 196108-TA78DS12BP
Product Name 12V 30MA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TA78DS12BP
Package Type Other; Bulk Other; LSTM
Output Voltage 12 volts 12 volts
IOUT 0.0300 amps 0.0300 amps
Unlock Full Specs
to access all available technical data