IC REG LIN 5V 30MA 3SSIP Product overview: TA78DS05CP from Toshiba Electronic Devices and Storage Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 30MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 30MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TA78DS05CP can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 196101-TA78DS05CP
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.2V @ 10mA
Number of Regulators: 1
Output Current: 30mA
Output Voltage: 5V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: LSTM
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-TA78DS05CP | 196101-TA78DS05CP |
| Product Name | 5V 30MA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TA78DS05CP |
| Package Type | Other; Bulk | Other; LSTM |
| Output Voltage | 5 volts | 5 volts |
| IOUT | 0.0300 amps | 0.0300 amps |