Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 353892-TA76432S
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Current: 15mA
Output Voltage: 1.26 V to 19 V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: LSTM
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
IC REG LIN POS ADJ 15MA 3SSIP Product overview: TA76432S from Toshiba Electronic Devices and Storage Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TA76432S can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 353892-TA76432S | 699-TA76432S |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TA76432S | 15MA LDO Voltage Regulator IC |
| Output Polarity | Positive |