Toshiba America Electronic Components, Inc. PMIC - PMIC - Voltage Regulators - Linear - TA76431S TA76431S

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056469-TA76431S Packaging: Bulk Mounting: Through Hole Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Current: 100mA Output Voltage: 2.49 V to 36 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: LSTM Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Safety
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056469-TA76431S Packaging: Bulk Mounting: Through Hole Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Current: 100mA Output Voltage: 2.49 V to 36 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: LSTM Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Safety
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TA76431S - 056469-TA76431S - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TA76431S
056469-TA76431S
PMIC - PMIC - Voltage Regulators - Linear - TA76431S 056469-TA76431S
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056469-TA76431S Packaging: Bulk Mounting: Through Hole Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Current: 100mA Output Voltage: 2.49 V to 36 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: LSTM Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Safety

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 056469-TA76431S
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Current: 100mA
Output Voltage: 2.49 V to 36 V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: LSTM
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Safety

Buy Now Datasheet
Singapore, Singapore
100MA LDO Voltage Regulator IC
699-TA76431S
100MA LDO Voltage Regulator IC 699-TA76431S
IC REG LIN POS ADJ 100MA 3SSIP Product overview: TA76431S from Toshiba Electronic Devices and Storage Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TA76431S can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 100MA 3SSIP Product overview: TA76431S from Toshiba Electronic Devices and Storage Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TA76431S can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 056469-TA76431S 699-TA76431S
Product Name PMIC - PMIC - Voltage Regulators - Linear - TA76431S 100MA LDO Voltage Regulator IC
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP1720TRMZ-EP - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.0500 amps
View Details
Power Distribution Switches, Load Drivers - UDN2981A - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Battery Chargers - BQ25601RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2444534 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details