Toshiba Electronics (UK) Ltd Linear - Linear - Comparators - TA75W393FU,LF TA75W393FU,LF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 097741-TA75W393FU,LF Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2mA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16nA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SM8 Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 097741-TA75W393FU,LF Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2mA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16nA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SM8 Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TA75W393FU,LF - TA75W393FU,LF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TA75W393FU,LF
TA75W393FU,LF
Linear - Linear - Comparators - TA75W393FU,LF TA75W393FU,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 097741-TA75W393FU,LF Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2mA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16nA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SM8 Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 097741-TA75W393FU,LF
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2mA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16nA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SM8
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Comparators - TA75W393FULFTR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose CMOS, DTL, MOS, Open-Collector, TTL 8-SSOP

Comparator General Purpose CMOS, DTL, MOS, Open-Collector, TTL 8-SSOP

Buy Now Datasheet
Comparators - TA75W393FULFCT-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose CMOS, DTL, MOS, Open-Collector, TTL 8-SSOP

Comparator General Purpose CMOS, DTL, MOS, Open-Collector, TTL 8-SSOP

Buy Now Datasheet
Comparators - TA75W393FULFDKR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose CMOS, DTL, MOS, Open-Collector, TTL 8-SSOP

Comparator General Purpose CMOS, DTL, MOS, Open-Collector, TTL 8-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TA75W393FU,LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TA75W393FU,LF
Integrated Circuits (ICs) - Linear - Comparators TA75W393FU,LF
IC COMPARATOR 2 GEN PUR 8SSOP

IC COMPARATOR 2 GEN PUR 8SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TA75W393FU,LF TA75W393FULFTR-ND TA75W393FU,LF
Product Name Linear - Linear - Comparators - TA75W393FU,LF Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1727-3341-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
CD74HCT688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - CD74HCT688M - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 4.5
Package Type Other; CMOS
View Details
5 suppliers
Specs
Supply Voltage Other
View Details