Toshiba America Electronic Components, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TA75W01FU TA75W01FU

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 042992-TA75W01FU Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Current - Input Bias: 45nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SM8 Supply Voltage - Operating: 3 V to 12 V, ±1.5 V to 6 V Operating Supply Current: 700μA Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 042992-TA75W01FU Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Current - Input Bias: 45nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SM8 Supply Voltage - Operating: 3 V to 12 V, ±1.5 V to 6 V Operating Supply Current: 700μA Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TA75W01FU - 042992-TA75W01FU - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TA75W01FU
042992-TA75W01FU
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TA75W01FU 042992-TA75W01FU
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 042992-TA75W01FU Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Current - Input Bias: 45nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SM8 Supply Voltage - Operating: 3 V to 12 V, ±1.5 V to 6 V Operating Supply Current: 700μA Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 042992-TA75W01FU
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SM8
Supply Voltage - Operating: 3 V to 12 V, ±1.5 V to 6 V
Operating Supply Current: 700μA
Channel Output Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Operational Amplifier IC - 687-TA75W01FU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-TA75W01FU
Operational Amplifier IC 687-TA75W01FU
IC OPAMP GP 8SSOP Product overview: TA75W01FU from Toshiba Electronic Devices and Storage Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TA75W01FU can be used for catalog matching and distributor lookup.

IC OPAMP GP 8SSOP Product overview: TA75W01FU from Toshiba Electronic Devices and Storage Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TA75W01FU can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 042992-TA75W01FU 687-TA75W01FU
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TA75W01FU Operational Amplifier IC
Supply Voltage (VS) 3 to 12 volts
Source Current (IS) 0.7000 milliamps
VOS 2 millivolts
IBIAS 0.0450 µA
Unlock Full Specs
to access all available technical data