Toshiba America Electronic Components, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TA75S558F TA75S558F

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212542-TA75S558F Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 1 V/μs Current - Input Bias: 60nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SMV Supply Voltage - Operating: ±4 V to 18 V Operating Supply Current: 2.5mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 3MHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212542-TA75S558F Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 1 V/μs Current - Input Bias: 60nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SMV Supply Voltage - Operating: ±4 V to 18 V Operating Supply Current: 2.5mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 3MHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TA75S558F - 212542-TA75S558F - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TA75S558F
212542-TA75S558F
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TA75S558F 212542-TA75S558F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212542-TA75S558F Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 1 V/μs Current - Input Bias: 60nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SMV Supply Voltage - Operating: ±4 V to 18 V Operating Supply Current: 2.5mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 3MHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 212542-TA75S558F
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 60nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SMV
Supply Voltage - Operating: ±4 V to 18 V
Operating Supply Current: 2.5mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
3MHZ Operational Amplifier IC - 687-TA75S558F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3MHZ Operational Amplifier IC
687-TA75S558F
3MHZ Operational Amplifier IC 687-TA75S558F
IC OPAMP GP 3MHZ 5SSOP Product overview: TA75S558F from Toshiba Electronic Devices and Storage Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TA75S558F can be used for catalog matching and distributor lookup.

IC OPAMP GP 3MHZ 5SSOP Product overview: TA75S558F from Toshiba Electronic Devices and Storage Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TA75S558F can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 212542-TA75S558F 687-TA75S558F
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TA75S558F 3MHZ Operational Amplifier IC
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.5 milliamps
VOS 0.5000 millivolts
IBIAS 0.0600 µA
GBW 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC319DBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
Op Amps - 2449824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP-8
Number of Pins 8
View Details
Dual EPAD Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2722SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 10 µA
View Details
5 suppliers