Toshiba Electronics (UK) Ltd Linear - Linear - Comparators - TA75S393F,LF TA75S393F,LF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 098973-TA75S393F,LF Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, MOS, Open-Collector, TTL Number of Elements: 1 Current - Quiescent (Max): 800μA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.05μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SMV Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 098973-TA75S393F,LF Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, MOS, Open-Collector, TTL Number of Elements: 1 Current - Quiescent (Max): 800μA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.05μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SMV Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TA75S393F,LF - TA75S393F,LF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TA75S393F,LF
TA75S393F,LF
Linear - Linear - Comparators - TA75S393F,LF TA75S393F,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 098973-TA75S393F,LF Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, MOS, Open-Collector, TTL Number of Elements: 1 Current - Quiescent (Max): 800μA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.05μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SMV Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 098973-TA75S393F,LF
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, MOS, Open-Collector, TTL
Number of Elements: 1
Current - Quiescent (Max): 800μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.05μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SMV
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Comparators - TA75S393FLFCT-ND - DigiKey
Thief River Falls, MN, United States
Comparators
TA75S393FLFCT-ND
Comparators TA75S393FLFCT-ND
Comparator General Purpose CMOS, DTL, MOS, Open-Collector, TTL SMV

Comparator General Purpose CMOS, DTL, MOS, Open-Collector, TTL SMV

Buy Now Datasheet
Comparators - TA75S393FLFTR-ND - DigiKey
Thief River Falls, MN, United States
Comparators
TA75S393FLFTR-ND
Comparators TA75S393FLFTR-ND
Comparator General Purpose CMOS, DTL, MOS, Open-Collector, TTL SMV

Comparator General Purpose CMOS, DTL, MOS, Open-Collector, TTL SMV

Buy Now Datasheet
Comparators - TA75S393FLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose CMOS, DTL, MOS, Open-Collector, TTL SMV

Comparator General Purpose CMOS, DTL, MOS, Open-Collector, TTL SMV

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TA75S393F,LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TA75S393F,LF
Integrated Circuits (ICs) - Linear - Comparators TA75S393F,LF
IC COMPARATOR 1 GEN PUR SMV

IC COMPARATOR 1 GEN PUR SMV

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TA75S393F,LF TA75S393FLFCT-ND TA75S393F,LF
Product Name Linear - Linear - Comparators - TA75S393F,LF Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AC521SC-G - Rochester Electronics
Specs
Type Identity
Package Type SOIC; Other; SOIC
Logic Family CMOS
View Details
2 suppliers
Comparators - LM193 MDR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage Other; 2V ~ 36V, ±1V ~ 18V
Package Type Other; Die
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4-Bit Magnitude Comparator - 5485/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details