Toshiba America Electronic Components, Inc. Dual 18V 36V Linear Comparator IC TA75393APG(5)

Description
Comparator Dual ±18V/36V 8-Pin PDIP Product overview: TA75393APG(5) from Toshiba Electronic Devices and Storage Corporation is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, 36V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V, 36V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TA75393APG(5) can be used for catalog matching and distributor lookup.
Request a Quote
Description
Comparator Dual ±18V/36V 8-Pin PDIP Product overview: TA75393APG(5) from Toshiba Electronic Devices and Storage Corporation is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, 36V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V, 36V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TA75393APG(5) can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 18V 36V Linear Comparator IC
692-TA75393APG(5)
Dual 18V 36V Linear Comparator IC 692-TA75393APG(5)
Comparator Dual ±18V/36V 8-Pin PDIP Product overview: TA75393APG(5) from Toshiba Electronic Devices and Storage Corporation is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, 36V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V, 36V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TA75393APG(5) can be used for catalog matching and distributor lookup.

Comparator Dual ±18V/36V 8-Pin PDIP Product overview: TA75393APG(5) from Toshiba Electronic Devices and Storage Corporation is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, 36V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V, 36V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TA75393APG(5) can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Comparators - TA75393APG(5) - 1201766-TA75393APG(5) - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TA75393APG(5)
1201766-TA75393APG(5)
Linear - Linear - Comparators - TA75393APG(5) 1201766-TA75393APG(5)
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201766-TA75393APG(5 ) Number of Pins: 8 Categories: Linear - Comparators Case / Package: PDIP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1201766-TA75393APG(5)
Number of Pins: 8
Categories: Linear - Comparators
Case / Package: PDIP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Analog Comparators Analog Comparators
Product Number 692-TA75393APG(5) 1201766-TA75393APG(5)
Product Name Dual 18V 36V Linear Comparator IC Linear - Linear - Comparators - TA75393APG(5)
Power Dissipation (PD) 500 milliwatts
Unlock Full Specs
to access all available technical data