Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 796217-TA7291P(O)
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 75°C (TA)
Package: 10-SIP, Exposed Tab
Applications: General
Technology: Bipolar
Operating Supply Voltage: 4.5 V ~ 20 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (2)
Output Current: 1A
Voltage - Load: 0 V ~ 20 V
Motor Type - AC, DC: Brushed DC
Family Name: TA7291
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-HSIP
Alternative Parts (Cross-Reference): ZAMC4100GA2R; ZAMC4100GA2V; IR22771SPbF; IR2277S;
Introduction Date: December 24, 1998
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC MOTOR DRIVER 4.5V-20V 10HSIP Product overview: TA7291P(O) from Toshiba Electronic Devices and Storage Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 20V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.5V, 20V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TA7291P(O) can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 4.5V-20V 10HSIP
IC MOTOR DRIVER 4.5V-20V 10HSIP
Motor Driver Bipolar Parallel 10-HSIP
IC MOTOR DRIVER 4.5V-20V 10HSIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | DC Motor Drives |
| Product Number | 796217-TA7291P(O) | 744-TA7291P(O) | TA7291P(O) | TA7291P(O) | TA7291P(O) | 4669-TA7291P(O) |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - TA7291P(O) | 4.5V 20V Motor Driver IC | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | IC MOTOR DRIVER 4.5V-20V 10HSIP |
| Operating Temperature | -30 to 75 C (-22 to 167 F) | -30 C (-22 F) | -30 to 75 C (-22 to 167 F) | -30 to 75 C (-22 to 167 F) | ||
| AC Input | 4 to 20 volts | |||||
| DC Input | 4 to 20 volts | 20 volts | 4 volts | |||
| Continuous Current | 1 amps | 1 amps |