Toshiba America Electronic Components, Inc. PMIC - PMIC - Motor Drivers, Controllers - TA7267BP TA7267BP

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056462-TA7267BP Packaging: Tube/Rail Applications: Media Player Mounting: Through Hole Technology: Bipolar Output Current: 1A Voltage - Load: 0 V to 18 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 75°C (TA) Case / Package: 7-HSIP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 6 V to 18 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056462-TA7267BP Packaging: Tube/Rail Applications: Media Player Mounting: Through Hole Technology: Bipolar Output Current: 1A Voltage - Load: 0 V to 18 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 75°C (TA) Case / Package: 7-HSIP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 6 V to 18 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - TA7267BP - 056462-TA7267BP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - TA7267BP
056462-TA7267BP
PMIC - PMIC - Motor Drivers, Controllers - TA7267BP 056462-TA7267BP
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056462-TA7267BP Packaging: Tube/Rail Applications: Media Player Mounting: Through Hole Technology: Bipolar Output Current: 1A Voltage - Load: 0 V to 18 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 75°C (TA) Case / Package: 7-HSIP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 6 V to 18 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 056462-TA7267BP
Packaging: Tube/Rail
Applications: Media Player
Mounting: Through Hole
Technology: Bipolar
Output Current: 1A
Voltage - Load: 0 V to 18 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 75°C (TA)
Case / Package: 7-HSIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 6 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Driver IC - 744-TA7267BP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-TA7267BP
Motor Driver IC 744-TA7267BP
IC MOTOR DRIVER PAR 7HSIP Product overview: TA7267BP from Toshiba Electronic Devices and Storage Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TA7267BP can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER PAR 7HSIP Product overview: TA7267BP from Toshiba Electronic Devices and Storage Corporation is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TA7267BP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Motion Controllers DC Motor Drives
Product Number 056462-TA7267BP 744-TA7267BP
Product Name PMIC - PMIC - Motor Drivers, Controllers - TA7267BP Motor Driver IC
Operating Temperature -30 to 75 C (-22 to 167 F) -30 to 75 C (-22 to 167 F)
Unlock Full Specs
to access all available technical data