Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220NIS
IC REG LINEAR 6V 500MA TO220NIS
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TA58M06SQ(J-ND | TA58M06S,Q(J |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | TO-220; Other; TO-220-3 Full Pack | |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |