IC REG LIN ADJ 0.15A 5HSIP Product overview: TA58LT00F from Toshiba Electronic Devices and Storage Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TA58LT00F can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 056460-TA58LT00F
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 150mA
Output Voltage: 2.5 V to 13.4 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-HSIP
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.6V @ 100mA
Operating Supply Current: 0.8mA to 15mA
Maximum Output Voltage: 13.4V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-TA58LT00F | 056460-TA58LT00F |
| Product Name | 0.15A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TA58LT00F |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable |
| Package Type | Other; Reel - TR | Other; 5-HSIP |
| Output Voltage | 2.5 to 13.4 volts | 2.5 volts |
| IOUT | 0.1500 amps | 0.1500 amps |
| Dropout Voltage | 0.6000 volts | 0.6000 volts |