Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 196069-TA58L06S
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.22V @ 200mA
Number of Regulators: 1
Output Current: 250mA
Output Voltage: 6V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 105°C
Case / Package: 3-HSIP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC REG LIN 6V 0.25A 3HSIP Product overview: TA58L06S from Toshiba Electronic Devices and Storage Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 0.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 0.25A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TA58L06S can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 196069-TA58L06S | 699-TA58L06S |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TA58L06S | 6V 0.25A LDO Voltage Regulator IC |
| Output Polarity | Positive | |
| Package Type | Other; 3-HSIP | Other; Bulk |
| Output Voltage | 6 volts | 6 volts |