Toshiba America Electronic Components, Inc. 6V 0.25A LDO Voltage Regulator IC TA58L06S(Q)

Description
LDO Regulator Pos 6V 0.25A 3-Pin(3+Tab) TO-220NIS Bag Product overview: TA58L06S(Q) from Toshiba Electronic Devices and Storage Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 6V, 0.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 0.25A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TA58L06S(Q) can be used for catalog matching and distributor lookup.
Request a Quote
Description
LDO Regulator Pos 6V 0.25A 3-Pin(3+Tab) TO-220NIS Bag Product overview: TA58L06S(Q) from Toshiba Electronic Devices and Storage Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 6V, 0.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 0.25A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TA58L06S(Q) can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V 0.25A LDO Voltage Regulator IC
699-TA58L06S(Q)
6V 0.25A LDO Voltage Regulator IC 699-TA58L06S(Q)
LDO Regulator Pos 6V 0.25A 3-Pin(3+Tab) TO-220NIS Bag Product overview: TA58L06S(Q) from Toshiba Electronic Devices and Storage Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 6V, 0.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 0.25A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TA58L06S(Q) can be used for catalog matching and distributor lookup.

LDO Regulator Pos 6V 0.25A 3-Pin(3+Tab) TO-220NIS Bag Product overview: TA58L06S(Q) from Toshiba Electronic Devices and Storage Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 6V, 0.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 0.25A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TA58L06S(Q) can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TA58L06S(Q) - 1226862-TA58L06S(Q) - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TA58L06S(Q)
1226862-TA58L06S(Q)
PMIC - PMIC - Voltage Regulators - Linear - TA58L06S(Q) 1226862-TA58L06S(Q)
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226862-TA58L06S(Q) Packaging: Bulk Length: 10 mm Polarity: Positive Output Type: Fixed Height: 8.1 mm Power Rating: 2 W Number of Pins: 3 Number of Outputs: 1 Quiescent Current: 50 mA Accuracy: 3 % Output Voltage: 6 V Width: 4.5 mm Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 29 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 2 W Max Output Current: 250 mA Max Operating Temperature: 105 °C

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1226862-TA58L06S(Q)
Packaging: Bulk
Length: 10 mm
Polarity: Positive
Output Type: Fixed
Height: 8.1 mm
Power Rating: 2 W
Number of Pins: 3
Number of Outputs: 1
Quiescent Current: 50 mA
Accuracy: 3 %
Output Voltage: 6 V
Width: 4.5 mm
Categories: PMIC - Voltage Regulators - Linear
Max Input Voltage: 29 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 2 W
Max Output Current: 250 mA
Max Operating Temperature: 105 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-TA58L06S(Q) 1226862-TA58L06S(Q)
Product Name 6V 0.25A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TA58L06S(Q)
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Bulk
Output Voltage 6 volts 6 volts
IOUT 0.2500 amps 0.2500 amps
IQ 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data