Toshiba America Electronic Components, Inc. 0.3A LDO Voltage Regulator IC TA48LS00F

Description
IC REG LDO ADJ 0.3A PS8 Product overview: TA48LS00F from Toshiba Electronic Devices and Storage Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TA48LS00F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO ADJ 0.3A PS8 Product overview: TA48LS00F from Toshiba Electronic Devices and Storage Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TA48LS00F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.3A LDO Voltage Regulator IC
699-TA48LS00F
0.3A LDO Voltage Regulator IC 699-TA48LS00F
IC REG LDO ADJ 0.3A PS8 Product overview: TA48LS00F from Toshiba Electronic Devices and Storage Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TA48LS00F can be used for catalog matching and distributor lookup.

IC REG LDO ADJ 0.3A PS8 Product overview: TA48LS00F from Toshiba Electronic Devices and Storage Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TA48LS00F can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TA48LS00F - 056456-TA48LS00F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TA48LS00F
056456-TA48LS00F
PMIC - PMIC - Voltage Regulators - Linear - TA48LS00F 056456-TA48LS00F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056456-TA48LS00F Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.3V @ 300mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 300mA Output Voltage: 1.5 V to 5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PS-8 (2.9x2.4) Maximum Input Voltage: 14V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.6V @ 300mA Operating Supply Current: 1.7mA to 10mA PSRR: 60dB (120Hz) Maximum Output Voltage: 5V Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): NCV5500DADJR2G; MIC5280YME-TR; LP3878MRX-ADJ; TA48LS00F; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 056456-TA48LS00F
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.3V @ 300mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 300mA
Output Voltage: 1.5 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PS-8 (2.9x2.4)
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.6V @ 300mA
Operating Supply Current: 1.7mA to 10mA
PSRR: 60dB (120Hz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): NCV5500DADJR2G; MIC5280YME-TR; LP3878MRX-ADJ; TA48LS00F;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-TA48LS00F 056456-TA48LS00F
Product Name 0.3A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TA48LS00F
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Reel - TR Other; PS-8 (2.9x2.4)
Output Voltage 1.5 to 5 volts 1.5 volts
IOUT 0.3000 amps 0.3000 amps
Dropout Voltage 0.6000 volts 0.6000 volts
Unlock Full Specs
to access all available technical data