1.8 V, 2 V, 2.5 V, 3 V, 3.3 V, 5 V Three-Terminal Low Dropout Voltage Regulator with Output Current of 0.15 A Product overview: TA48L025F from Toshiba Electronic Devices and Storage Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8 V, 2 V, 2.5 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8 V, 2 V, 2.5 V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TA48L025F can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1263803-TA48L025F
Manufacturer Homepage: www.semicon.toshiba.
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-TA48L025F | 1263803-TA48L025F |
| Product Name | 1.8 V 2 V 2.5 V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TA48L025F |